100397 -- PUMP, AIR DIAPHRAGM, 1" POLY/HYTREL
PressureParts.Com
Pump, Air Diaphragm, 1" Poly/Hytrel
100397
Description
Yamada Number: NDP 25
Description
Yamada Number: NDP 25
Suppliers
Pump, Air Diaphragm, 1" Poly/Hytrel
100397
Supplier's Site
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
100397 |
|
Product Name
|
Pump, Air Diaphragm, 1" Poly/Hytrel |
|
Pump Type
|
Diaphragm Pump
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow
16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details
Pump Type
Dewatering Pump; Trash Pump
Liquid Flow
50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size
3.000 to 16.000 inch (76.2 to 406 mm)
View Details