PressureParts.Com Pump, Comet VRX2022VL46

Description
Pressure Washer Pump 2200PSI, 2.1GPM Excellent replacement for FAIP MPTV vertical pumps Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers • Use with engine shafts longer than 2-1/2” in length • Comet Quality with parts availability. • Radial Axial Pump • Vertical Mount Direct Drive with Gas Flange 3-6 HP SAE • Max. Volume: 2.1 GPM • Max. Discharge Pressure: 2,200 PSI • Max. Pump Speed: 3400 RPM • Shaft Diameter: 7/8” Hollow • Inlet Ports (1): 3/4" GH • Discharge Ports (1): 22M • Built In unloader • Chemical injector • Built in easy start • Thermal relief valve • Brass head & valve covers • Stainless steel plungers • Aluminum crankcase without need of oil replacement • Weight: 7.7 lb. Fits Popular Generac models: 0778, 1037-0, 1040-0, 1067-0, 1439-0, 1467-0, 1536-0 Replaces popular pump models: 20965, B1262A, B2014, B1906A, B3468A
Description
Pressure Washer Pump 2200PSI, 2.1GPM Excellent replacement for FAIP MPTV vertical pumps Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers • Use with engine shafts longer than 2-1/2” in length • Comet Quality with parts availability. • Radial Axial Pump • Vertical Mount Direct Drive with Gas Flange 3-6 HP SAE • Max. Volume: 2.1 GPM • Max. Discharge Pressure: 2,200 PSI • Max. Pump Speed: 3400 RPM • Shaft Diameter: 7/8” Hollow • Inlet Ports (1): 3/4" GH • Discharge Ports (1): 22M • Built In unloader • Chemical injector • Built in easy start • Thermal relief valve • Brass head & valve covers • Stainless steel plungers • Aluminum crankcase without need of oil replacement • Weight: 7.7 lb. Fits Popular Generac models: 0778, 1037-0, 1040-0, 1067-0, 1439-0, 1467-0, 1536-0 Replaces popular pump models: 20965, B1262A, B2014, B1906A, B3468A

Suppliers

Company
Product
Description
Supplier Links
Pump, Comet - VRX2022VL46 - PressureParts.Com
Omaha, NE, USA
Pump, Comet
VRX2022VL46
Pump, Comet VRX2022VL46
Pressure Washer Pump 2200PSI, 2.1GPM Excellent replacement for FAIP MPTV vertical pumps Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers • Use with engine shafts longer than 2-1/2” in length • Comet Quality with parts availability. • Radial Axial Pump • Vertical Mount Direct Drive with Gas Flange 3-6 HP SAE • Max. Volume: 2.1 GPM • Max. Discharge Pressure: 2,200 PSI • Max. Pump Speed: 3400 RPM • Shaft Diameter: 7/8” Hollow • Inlet Ports (1): 3/4" GH • Discharge Ports (1): 22M • Built In unloader • Chemical injector • Built in easy start • Thermal relief valve • Brass head & valve covers • Stainless steel plungers • Aluminum crankcase without need of oil replacement • Weight: 7.7 lb. Fits Popular Generac models: 0778, 1037-0, 1040-0, 1067-0, 1439-0, 1467-0, 1536-0 Replaces popular pump models: 20965, B1262A, B2014, B1906A, B3468A

Pressure Washer Pump 2200PSI, 2.1GPM

Excellent replacement for FAIP MPTV vertical pumps

Description:
• Fits most vertical designed Devilbiss, Excell and other pressure washers
• Use with engine shafts longer than 2-1/2” in length
• Comet Quality with parts availability.
• Radial Axial Pump
• Vertical Mount Direct Drive with Gas Flange 3-6 HP SAE
• Max. Volume: 2.1 GPM
• Max. Discharge Pressure: 2,200 PSI
• Max. Pump Speed: 3400 RPM
• Shaft Diameter: 7/8” Hollow
• Inlet Ports (1): 3/4" GH
• Discharge Ports (1): 22M
• Built In unloader
• Chemical injector
• Built in easy start
• Thermal relief valve
• Brass head & valve covers
• Stainless steel plungers
• Aluminum crankcase without need of oil replacement
• Weight: 7.7 lb.

Fits Popular Generac models: 0778, 1037-0, 1040-0, 1067-0, 1439-0, 1467-0, 1536-0

Replaces popular pump models: 20965, B1262A, B2014, B1906A, B3468A

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number VRX2022VL46
Product Name Pump, Comet
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details