PressureParts.Com Karcher Vertical Shaft Pump 91200200 9120020

Description
Pump is rated at 3000 PSI and 2.5 GPM Fits 7/8 " shaft vertical Karcher machine Models; G2500LH 1.194-403.0, 1194-4030, 11944030; G2500PH 1.194-401.0, 1194-4010, 11944010; G2500VH 1.194-402.0, 1194-4020, 11944020; G2600PH 1.194-405.0, 1194-4050, 11944050; G2600VH 1.194-404.0, 1194-4040, 11944040; HD2.3/26CV 1.107-077.0, 1107-0770, 11070770; also fits popular Excel Models; Maintenance free radial pump A14292 Radial pump fits horizontal shaft models EXHA2425, XR2500, and XR2600 among others This pump replaces devilbiss pump models: XR2500, XR2600, XR2522, XR 2625, EXHA2425-1 and others A0108, D24856, D26775, DD26776, D27916, D27983, D27984, D28744, D28745, A01702, A01702, A14527, A14292SV, D21258 Also DELTA Models: DTH2450, DT2400CS, D2300B, DTT2450, D22306 Replaces
Description
Pump is rated at 3000 PSI and 2.5 GPM Fits 7/8 " shaft vertical Karcher machine Models; G2500LH 1.194-403.0, 1194-4030, 11944030; G2500PH 1.194-401.0, 1194-4010, 11944010; G2500VH 1.194-402.0, 1194-4020, 11944020; G2600PH 1.194-405.0, 1194-4050, 11944050; G2600VH 1.194-404.0, 1194-4040, 11944040; HD2.3/26CV 1.107-077.0, 1107-0770, 11070770; also fits popular Excel Models; Maintenance free radial pump A14292 Radial pump fits horizontal shaft models EXHA2425, XR2500, and XR2600 among others This pump replaces devilbiss pump models: XR2500, XR2600, XR2522, XR 2625, EXHA2425-1 and others A0108, D24856, D26775, DD26776, D27916, D27983, D27984, D28744, D28745, A01702, A01702, A14527, A14292SV, D21258 Also DELTA Models: DTH2450, DT2400CS, D2300B, DTT2450, D22306 Replaces

Suppliers

Company
Product
Description
Supplier Links
Karcher Vertical Shaft Pump 91200200 - 9120020 - PressureParts.Com
Omaha, NE, USA
Karcher Vertical Shaft Pump 91200200
9120020
Karcher Vertical Shaft Pump 91200200 9120020
Pump is rated at 3000 PSI and 2.5 GPM Fits 7/8 " shaft vertical Karcher machine Models; G2500LH 1.194-403.0, 1194-4030, 11944030; G2500PH 1.194-401.0, 1194-4010, 11944010; G2500VH 1.194-402.0, 1194-4020, 11944020; G2600PH 1.194-405.0, 1194-4050, 11944050; G2600VH 1.194-404.0, 1194-4040, 11944040; HD2.3/26CV 1.107-077.0, 1107-0770, 11070770; also fits popular Excel Models; Maintenance free radial pump A14292 Radial pump fits horizontal shaft models EXHA2425, XR2500, and XR2600 among others This pump replaces devilbiss pump models: XR2500, XR2600, XR2522, XR 2625, EXHA2425-1 and others A0108, D24856, D26775, DD26776, D27916, D27983, D27984, D28744, D28745, A01702, A01702, A14527, A14292SV, D21258 Also DELTA Models: DTH2450, DT2400CS, D2300B, DTT2450, D22306 Replaces

Pump is rated at 3000 PSI and 2.5 GPM

Fits 7/8 " shaft vertical Karcher machine Models;

G2500LH 1.194-403.0, 1194-4030, 11944030;

G2500PH 1.194-401.0, 1194-4010, 11944010;

G2500VH 1.194-402.0, 1194-4020, 11944020;

G2600PH 1.194-405.0, 1194-4050, 11944050;

G2600VH 1.194-404.0, 1194-4040, 11944040;

HD2.3/26CV 1.107-077.0, 1107-0770, 11070770;

also fits popular Excel Models;

  • Maintenance free radial pump
  • A14292
  • Radial pump fits horizontal shaft models EXHA2425, XR2500, and XR2600 among others
    This pump replaces devilbiss pump models:
    XR2500, XR2600, XR2522, XR 2625, EXHA2425-1 and others
    A0108, D24856, D26775, DD26776, D27916, D27983, D27984, D28744, D28745, A01702, A01702, A14527, A14292SV, D21258
    Also DELTA Models: DTH2450, DT2400CS, D2300B, DTT2450, D22306
    Replaces
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 9120020
Product Name Karcher Vertical Shaft Pump 91200200
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Gear Pumps - GHP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 4061.1 psi (1632 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details