PressureParts.Com KARCHER PUMP,KACHER KX1025/R10.6@2500PSI 9803402

Description
Karcher Original Part - 9.803-402.0 / 98034020 / 9803402 Karcher PUMP,KACHER KX1025/R10.6@2500PSI 1725
Description
Karcher Original Part - 9.803-402.0 / 98034020 / 9803402 Karcher PUMP,KACHER KX1025/R10.6@2500PSI 1725

Suppliers

Company
Product
Description
Supplier Links
KARCHER PUMP,KACHER KX1025/R10.6@2500PSI - 9803402 - PressureParts.Com
Omaha, NE, USA
KARCHER PUMP,KACHER KX1025/R10.6@2500PSI
9803402
KARCHER PUMP,KACHER KX1025/R10.6@2500PSI 9803402
Karcher Original Part - 9.803-402.0 / 98034020 / 9803402 Karcher PUMP,KACHER KX1025/R10.6@2500PSI 1725

Karcher Original Part - 9.803-402.0 / 98034020 / 9803402
Karcher PUMP,KACHER KX1025/R10.6@2500PSI1725

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 9803402
Product Name KARCHER PUMP,KACHER KX1025/R10.6@2500PSI
Unlock Full Specs
to access all available technical data

Similar Products

NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details