PressureParts.Com Giant Pump Model - BP100 BP100

Description
Giant Pumps - A World Leader In Quality Industrial Pumps BENTONITE PUMP, 5.9 GPM @ 1880 PSI @ 750
Description
Giant Pumps - A World Leader In Quality Industrial Pumps BENTONITE PUMP, 5.9 GPM @ 1880 PSI @ 750

Suppliers

Company
Product
Description
Supplier Links
Giant Pump Model - BP100 - BP100 - PressureParts.Com
Omaha, NE, USA
Giant Pump Model - BP100
BP100
Giant Pump Model - BP100 BP100
Giant Pumps - A World Leader In Quality Industrial Pumps BENTONITE PUMP, 5.9 GPM @ 1880 PSI @ 750

Giant Pumps - A World Leader In Quality Industrial Pumps
BENTONITE PUMP, 5.9 GPM @ 1880 PSI @ 750

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number BP100
Product Name Giant Pump Model - BP100
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
CALMA Aluminum Pumps - WK900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3625.9 psi (2549 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details