PressureParts.Com Datasheets for Axial Flow Pumps

Axial flow pumps or propeller pumps allow fluid to enter the impeller axially. They discharge fluid nearly axially, pumping the liquid in a direction that is parallel to the pump shaft.
Axial Flow Pumps: Learn more

Product Name Notes
Pressure Washer Pump 2500PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell Pump # PK16862 and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial...
Pressure Washer Pump 2600PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with...
Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Replaces Excel Devilbiss D29105, PK18219, among others Can be used as direct replacement for Grainger...
Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Bolts directly to gas engine up to 6.5 hp Brass Manifold & Ceramic Coated Pistons...
Quality replacement pump for gas engine "home center" type pressure washers. Bolts directly to gas engines up to 6.5hp (horizontal shaft only) Pump is shipped ready to install with a...
Suitable Replacement for Excell Pressure Washers with Vertical Shaft using original A07846 A14292 Radial pump fits vertical shaft models Pump shaft Key NOT included (you can get one from your...