PressureParts.Com AR Pump, 2200/2.11 - 24mm Shaft XTA2G22N

Description
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XTA2G22N Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.11 Max Pressure (PSI): 2200 Required Power (EBHP): 3 Weight (lbs): 11 PARTS LIST
Description
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XTA2G22N Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.11 Max Pressure (PSI): 2200 Required Power (EBHP): 3 Weight (lbs): 11 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 2200/2.11 - 24mm Shaft - XTA2G22N - PressureParts.Com
Omaha, NE, USA
AR Pump, 2200/2.11 - 24mm Shaft
XTA2G22N
AR Pump, 2200/2.11 - 24mm Shaft XTA2G22N
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XTA2G22N Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.11 Max Pressure (PSI): 2200 Required Power (EBHP): 3 Weight (lbs): 11 PARTS LIST

XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement.
Specifications For Model: XTA2G22N

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1750
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 2.11
  • Max Pressure (PSI): 2200
  • Required Power (EBHP): 3
  • Weight (lbs): 11
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number XTA2G22N
Product Name AR Pump, 2200/2.11 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Through-Drive Hydraulic Vane Pumps - TV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 psi (1785 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details