PressureParts.Com AR Pump, 4000/4.5 - Gas Engine Shaft RKV4.5G40HD-F24

Description
The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement. Specifications For Model: RKV4.5G40HD-F24 Flange Type: Gas Engine RPM: 3400 Shaft Size: 1" Hollow Shaft Max Flow (GPM): 4.5 Max Pressure (PSI): 4000 Required Power (EBHP): 12 Weight (lbs): 21 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 4000/4.5 - Gas Engine Shaft - RKV4.5G40HD-F24 - PressureParts.Com
Omaha, NE, USA
AR Pump, 4000/4.5 - Gas Engine Shaft
RKV4.5G40HD-F24
AR Pump, 4000/4.5 - Gas Engine Shaft RKV4.5G40HD-F24
The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement. Specifications For Model: RKV4.5G40HD-F24 Flange Type: Gas Engine RPM: 3400 Shaft Size: 1" Hollow Shaft Max Flow (GPM): 4.5 Max Pressure (PSI): 4000 Required Power (EBHP): 12 Weight (lbs): 21 PARTS LIST

The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement.
Specifications For Model: RKV4.5G40HD-F24

  • Flange Type: Gas Engine
  • RPM: 3400
  • Shaft Size: 1" Hollow Shaft
  • Max Flow (GPM): 4.5
  • Max Pressure (PSI): 4000
  • Required Power (EBHP): 12
  • Weight (lbs): 21
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RKV4.5G40HD-F24
Product Name AR Pump, 4000/4.5 - Gas Engine Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

BETEX FHB Series Spring Loaded Foot Pedal Hydraulic Foot Pumps - TB-FP7200060 - Quality Bearings & Components
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
Power Source Manual; Hydraulic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Side-channel Pumps -  SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Pressure 580.0 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
3v Battery, Automatic, Time Controlled, Lubrication Pump - FP400B - KHK USA, Inc.
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1015.3 psi (714 m of Water)
Power Source DC
View Details