PressureParts.Com KARCHER PUMP,KACHER KX1025/L10.6@2500PSI 9803403

Description
Karcher Original Part - 9.803-403.0 / 98034030 / 9803403 Karcher PUMP,KACHER KX1025/L10.6@2500PSI 1725
Description
Karcher Original Part - 9.803-403.0 / 98034030 / 9803403 Karcher PUMP,KACHER KX1025/L10.6@2500PSI 1725

Suppliers

Company
Product
Description
Supplier Links
KARCHER PUMP,KACHER KX1025/L10.6@2500PSI - 9803403 - PressureParts.Com
Omaha, NE, USA
KARCHER PUMP,KACHER KX1025/L10.6@2500PSI
9803403
KARCHER PUMP,KACHER KX1025/L10.6@2500PSI 9803403
Karcher Original Part - 9.803-403.0 / 98034030 / 9803403 Karcher PUMP,KACHER KX1025/L10.6@2500PSI 1725

Karcher Original Part - 9.803-403.0 / 98034030 / 9803403
Karcher PUMP,KACHER KX1025/L10.6@2500PSI1725

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 9803403
Product Name KARCHER PUMP,KACHER KX1025/L10.6@2500PSI
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
Fluid Transfer Helical Gear Pump - FTP2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 725.2 psi (510 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details