PressureParts.Com Pump, WMH-2035,5/8",3.3/2000/17 105866

Description
Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet Compare to: AR Pumps - XMV
Description
Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet Compare to: AR Pumps - XMV

Suppliers

Company
Product
Description
Supplier Links
Pump, WMH-2035,5/8
Omaha, NE, USA
Pump, WMH-2035,5/8",3.3/2000/17
105866
Pump, WMH-2035,5/8",3.3/2000/17 105866
Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet Compare to: AR Pumps - XMV

Legacy Pump (direct drive)

WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods.

  • 1725 RPM Direct Drive
  • 5/8" Hollow Shaft and NEMA 56C Flange
  • 1/2" inlet x 3/8" outlet
  • Compare to: AR Pumps - XMV
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 105866
Product Name Pump, WMH-2035,5/8",3.3/2000/17
Pump Type Piston Plunger Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
Through-Drive Hydraulic Vane Pumps - TQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 to 3045.8 psi (1785 to 2141 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details