PressureParts.Com Pump/Motor, 12v Flojet 1.0/35psi 100880

Description
Twin Diaphragm Spot Spray Pump Specifications: 1 GPM (open) 35 PSI (#8 tip) 3/8" hose barb inlet/outlet Self-priming to 2.5 feet Operating temperature 40-110 deg. F Liquid temperature 110 deg. F max 5 Amp fuse 1.3 lbs dry weight Features: Compact automatic on-demand operation SEALED pressure switch automatically stops pump when discharge valve opens & closes Self-priming so pump can be located above supply tank Can run dry for extended periods without damage Built-in thermal protection on 12VDC motor Low Amp draw (2.5 @ 25 PSI, 4.0 @ 35 PSI) Chemical-resistant valves &
Description
Twin Diaphragm Spot Spray Pump Specifications: 1 GPM (open) 35 PSI (#8 tip) 3/8" hose barb inlet/outlet Self-priming to 2.5 feet Operating temperature 40-110 deg. F Liquid temperature 110 deg. F max 5 Amp fuse 1.3 lbs dry weight Features: Compact automatic on-demand operation SEALED pressure switch automatically stops pump when discharge valve opens & closes Self-priming so pump can be located above supply tank Can run dry for extended periods without damage Built-in thermal protection on 12VDC motor Low Amp draw (2.5 @ 25 PSI, 4.0 @ 35 PSI) Chemical-resistant valves &

Suppliers

Company
Product
Description
Supplier Links
Pump/Motor, 12v Flojet 1.0/35psi - 100880 - PressureParts.Com
Omaha, NE, USA
Pump/Motor, 12v Flojet 1.0/35psi
100880
Pump/Motor, 12v Flojet 1.0/35psi 100880
Twin Diaphragm Spot Spray Pump Specifications: 1 GPM (open) 35 PSI (#8 tip) 3/8" hose barb inlet/outlet Self-priming to 2.5 feet Operating temperature 40-110 deg. F Liquid temperature 110 deg. F max 5 Amp fuse 1.3 lbs dry weight Features: Compact automatic on-demand operation SEALED pressure switch automatically stops pump when discharge valve opens & closes Self-priming so pump can be located above supply tank Can run dry for extended periods without damage Built-in thermal protection on 12VDC motor Low Amp draw (2.5 @ 25 PSI, 4.0 @ 35 PSI) Chemical-resistant valves &

Twin Diaphragm Spot Spray Pump

Specifications:

  • 1 GPM (open)
  • 35 PSI (#8 tip)
  • 3/8" hose barb inlet/outlet
  • Self-priming to 2.5 feet
  • Operating temperature 40-110 deg. F
  • Liquid temperature 110 deg. F max
  • 5 Amp fuse
  • 1.3 lbs dry weight

Features:

  • Compact automatic on-demand operation
  • SEALED pressure switch automatically stops pump when discharge valve opens & closes
  • Self-priming so pump can be located above supply tank
  • Can run dry for extended periods without damage
  • Built-in thermal protection on 12VDC motor
  • Low Amp draw (2.5 @ 25 PSI, 4.0 @ 35 PSI)
  • Chemical-resistant valves &
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100880
Product Name Pump/Motor, 12v Flojet 1.0/35psi
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
Screw Pumps - PZD Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details