PressureParts.Com Giant Pump Model - GP7255A GP7255A

Description
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 66 GPM @ 1500 PSI @ 700 RPM
Description
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 66 GPM @ 1500 PSI @ 700 RPM

Suppliers

Company
Product
Description
Supplier Links
Giant Pump Model - GP7255A - GP7255A - PressureParts.Com
Omaha, NE, USA
Giant Pump Model - GP7255A
GP7255A
Giant Pump Model - GP7255A GP7255A
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 66 GPM @ 1500 PSI @ 700 RPM

Giant Pumps - A World Leader In Quality Industrial Pumps
PUMP, 66 GPM @ 1500 PSI @ 700 RPM

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number GP7255A
Product Name Giant Pump Model - GP7255A
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details