PressureParts.Com AR Pump, 3000/3 - Electric Motor RKA-SS3G15E-F17

Description
The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance . Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS3G15E-F17 Flange Type: NEMA 182-184 RPM: 1750 Shaft Size: 1-1/8" Hollow Shaft Max Flow (GPM): 3 Max Pressure (PSI): 3000 Required Power (EBHP): 6.2 Weight (lbs): 22 PARTS LIST
Description
The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance . Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS3G15E-F17 Flange Type: NEMA 182-184 RPM: 1750 Shaft Size: 1-1/8" Hollow Shaft Max Flow (GPM): 3 Max Pressure (PSI): 3000 Required Power (EBHP): 6.2 Weight (lbs): 22 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 3000/3 - Electric Motor - RKA-SS3G15E-F17 - PressureParts.Com
Omaha, NE, USA
AR Pump, 3000/3 - Electric Motor
RKA-SS3G15E-F17
AR Pump, 3000/3 - Electric Motor RKA-SS3G15E-F17
The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance . Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS3G15E-F17 Flange Type: NEMA 182-184 RPM: 1750 Shaft Size: 1-1/8" Hollow Shaft Max Flow (GPM): 3 Max Pressure (PSI): 3000 Required Power (EBHP): 6.2 Weight (lbs): 22 PARTS LIST

The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS3G15E-F17

  • Flange Type: NEMA 182-184
  • RPM: 1750
  • Shaft Size: 1-1/8" Hollow Shaft
  • Max Flow (GPM): 3
  • Max Pressure (PSI): 3000
  • Required Power (EBHP): 6.2
  • Weight (lbs): 22
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RKA-SS3G15E-F17
Product Name AR Pump, 3000/3 - Electric Motor
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
16C20-F4L Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump
Discharge Size 6.000 inch (152 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine
View Details