PressureParts.Com PUMP,KARCHER KT4035L.1, 4.2@4000 1325RPM 9803410

Description
PUMP,KARCHER KT4035L.1, 4.2@4000 1325RPM
Description
PUMP,KARCHER KT4035L.1, 4.2@4000 1325RPM

Suppliers

Company
Product
Description
Supplier Links
PUMP,KARCHER KT4035L.1, 4.2@4000 1325RPM - 9803410 - PressureParts.Com
Omaha, NE, USA
PUMP,KARCHER KT4035L.1, 4.2@4000 1325RPM
9803410
PUMP,KARCHER KT4035L.1, 4.2@4000 1325RPM 9803410
PUMP,KARCHER KT4035L.1, 4.2@4000 1325RPM

PUMP,KARCHER KT4035L.1, 4.2@4000 1325RPM

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 9803410
Product Name PUMP,KARCHER KT4035L.1, 4.2@4000 1325RPM
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
ELIKA® Helical Gear Pumps - ELI2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 13.886 GPM (52.60 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details