PressureParts.Com AR Pump, 3000/4.2 - 24mm Shaft RKA-SS4.2G15N

Description
The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance . Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS4.2G15N* Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4.2 Max Pressure (PSI): 3000 Required Power (EBHP): 8.6 Weight (lbs): 22 PARTS LIST
Description
The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance . Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS4.2G15N* Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4.2 Max Pressure (PSI): 3000 Required Power (EBHP): 8.6 Weight (lbs): 22 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 3000/4.2 - 24mm Shaft - RKA-SS4.2G15N - PressureParts.Com
Omaha, NE, USA
AR Pump, 3000/4.2 - 24mm Shaft
RKA-SS4.2G15N
AR Pump, 3000/4.2 - 24mm Shaft RKA-SS4.2G15N
The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance . Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS4.2G15N* Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4.2 Max Pressure (PSI): 3000 Required Power (EBHP): 8.6 Weight (lbs): 22 PARTS LIST

The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS4.2G15N*

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1750
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 4.2
  • Max Pressure (PSI): 3000
  • Required Power (EBHP): 8.6
  • Weight (lbs): 22
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RKA-SS4.2G15N
Product Name AR Pump, 3000/4.2 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Food Beverage & Sanitary AODD Pumps - T30 - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Through-Drive Hydraulic Vane Pumps - TQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 to 3045.8 psi (1785 to 2141 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details