Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
PRESSUREPARTS.COM
102067 -- PUMP, WS104 INTERPUMP, 8/2000
PressureParts.Com
Pump, WS104 Interpump, 8/2000
102067
Description
Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 1450 RPM 35mm Shaft
PressureParts.Com
Done
Description
Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 1450 RPM 35mm Shaft
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Pump, WS104 Interpump, 8/2000
102067
Pump, WS104 Interpump, 8/2000
102067
Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 1450 RPM 35mm Shaft
Interpump / General Pumps
Large Frame Solid Shaft Pumps
Triplex Pump
1450 RPM
35mm Shaft
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Liquid Handling Pumps
Product Number
102067
Product Name
Pump, WS104 Interpump, 8/2000
Unlock Full Specs
to access all available technical data
Similar Products
Smith & Loveless, Inc.
Above Ground Pump Station
EVERLAST Series 1000
Specs
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Vaughan Company
Chopper Centrifugal Pump
Specs
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
jbj Techniques Limited
Screw Pumps
2SP LS Series
Specs
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure
580.2 psi (408 m of Water)
Liquid Flow
2640.000 GPM (10000.00 L/min)
View Details
Jergens, Inc.
Shoebox Air Powered Hydraulic Pumps
61755
Specs
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
4500.0 psi (3164 m of Water)
Liquid Flow
0.433 GPM (1.64 L/min)
View Details