PressureParts.Com AR Pump, 3000/2.3 - 24mm Shaft RKA-SS2.3G15N

Description
The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance . Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS2.3G15N* Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.3 Max Pressure (PSI): 3000 Required Power (EBHP): 4.7 Weight (lbs): 22 PARTS LIST
Description
The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance . Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS2.3G15N* Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.3 Max Pressure (PSI): 3000 Required Power (EBHP): 4.7 Weight (lbs): 22 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 3000/2.3 - 24mm Shaft - RKA-SS2.3G15N - PressureParts.Com
Omaha, NE, USA
AR Pump, 3000/2.3 - 24mm Shaft
RKA-SS2.3G15N
AR Pump, 3000/2.3 - 24mm Shaft RKA-SS2.3G15N
The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance . Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS2.3G15N* Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.3 Max Pressure (PSI): 3000 Required Power (EBHP): 4.7 Weight (lbs): 22 PARTS LIST

The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our highly concentric bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications For Model: RKA-SS2.3G15N*

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1750
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 2.3
  • Max Pressure (PSI): 3000
  • Required Power (EBHP): 4.7
  • Weight (lbs): 22
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RKA-SS2.3G15N
Product Name AR Pump, 3000/2.3 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details