PressureParts.Com Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5% Replaces | |
| Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5 | |
| Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR... | |
| Stainless Steel Pressure Gauges 2-1/2" Bottom mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR... | |
| Steel Utility Gauges Dry Gauge Black Lacquered steel case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy +/- 2-3 | |
| Temperature Gauges (Dial Thermometers) 3" diameter dial with Stainless steel case Shatter-resistant polycarbonate lens Stainless steel stem (2.5") 1/2" MPT connector Accuracy to within 3% of dial | |
| Gauge, Mounting Ring, Back Mt. Gauge | |
| Gauge, Mtg. U-Bracket, 2 1/2" -Backmount |