PressureParts.Com Replacement Pump by AR 4000 PSI @ 4 GPM RSV4G40-PKG

Description
Quality 4000psi Replacement Pump by AR 3400 rpm D Version - 1" Hollow Shaft with F40 Flange 3/8" MPT Outlet Female Garden Hose Inlet MAX. 4.0 GPM MAX. 4,000 PSI 3,400 RPM Chemical Inj. Thermal Valve 1" Horizontal Shaft Oil Included BOLT-N-GO This RSV series pump is designed for direct drive on gasoline engines ranging from 11 h.p to 13 h.p. It is intended for use on medium to heavy tasks; this triplex plunger pump features the latest in design and technology. Life tested over 500 hours at maximum performance of 4 gpm at 4,000 psi. The RSV series features a compact and efficient intergraded unloader valve and fixed chemical injector. The RSV is a result of our combined 60 years of pumps building experience and expertise.
Description
Quality 4000psi Replacement Pump by AR 3400 rpm D Version - 1" Hollow Shaft with F40 Flange 3/8" MPT Outlet Female Garden Hose Inlet MAX. 4.0 GPM MAX. 4,000 PSI 3,400 RPM Chemical Inj. Thermal Valve 1" Horizontal Shaft Oil Included BOLT-N-GO This RSV series pump is designed for direct drive on gasoline engines ranging from 11 h.p to 13 h.p. It is intended for use on medium to heavy tasks; this triplex plunger pump features the latest in design and technology. Life tested over 500 hours at maximum performance of 4 gpm at 4,000 psi. The RSV series features a compact and efficient intergraded unloader valve and fixed chemical injector. The RSV is a result of our combined 60 years of pumps building experience and expertise.

Suppliers

Company
Product
Description
Supplier Links
Replacement Pump by AR 4000 PSI @ 4 GPM - RSV4G40-PKG - PressureParts.Com
Omaha, NE, USA
Replacement Pump by AR 4000 PSI @ 4 GPM
RSV4G40-PKG
Replacement Pump by AR 4000 PSI @ 4 GPM RSV4G40-PKG
Quality 4000psi Replacement Pump by AR 3400 rpm D Version - 1" Hollow Shaft with F40 Flange 3/8" MPT Outlet Female Garden Hose Inlet MAX. 4.0 GPM MAX. 4,000 PSI 3,400 RPM Chemical Inj. Thermal Valve 1" Horizontal Shaft Oil Included BOLT-N-GO This RSV series pump is designed for direct drive on gasoline engines ranging from 11 h.p to 13 h.p. It is intended for use on medium to heavy tasks; this triplex plunger pump features the latest in design and technology. Life tested over 500 hours at maximum performance of 4 gpm at 4,000 psi. The RSV series features a compact and efficient intergraded unloader valve and fixed chemical injector. The RSV is a result of our combined 60 years of pumps building experience and expertise.

Quality 4000psi Replacement Pump by AR
3400 rpm D Version - 1" Hollow Shaft with F40 Flange

  • 3/8" MPT Outlet
  • Female Garden Hose Inlet
  • MAX. 4.0 GPM
  • MAX. 4,000 PSI
  • 3,400 RPM
  • Chemical Inj.
  • Thermal Valve
  • 1" Horizontal Shaft
  • Oil Included
  • BOLT-N-GO
    This RSV series pump is designed for direct drive on gasoline engines ranging from 11 h.p to 13 h.p. It is intended for use on medium to heavy tasks; this triplex plunger pump features the latest in design and technology. Life tested over 500 hours at maximum performance of 4 gpm at 4,000 psi. The RSV series features a compact and efficient intergraded unloader valve and fixed chemical injector. The RSV is a result of our combined 60 years of pumps building experience and expertise.
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RSV4G40-PKG
Product Name Replacement Pump by AR 4000 PSI @ 4 GPM
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details