Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
PRESSUREPARTS.COM
102047 -- PUMP, WW94, INTERPUMP, 3.43/1500
PressureParts.Com
Pump, WW94, Interpump, 3.43/1500
102047
Description
Interpump / General Pumps Solid Shaft Pumps Triplex Pump 2800 RPM 24mm Shaft
PressureParts.Com
Done
Description
Interpump / General Pumps Solid Shaft Pumps Triplex Pump 2800 RPM 24mm Shaft
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Pump, WW94, Interpump, 3.43/1500
102047
Pump, WW94, Interpump, 3.43/1500
102047
Interpump / General Pumps Solid Shaft Pumps Triplex Pump 2800 RPM 24mm Shaft
Interpump / General Pumps
Solid Shaft Pumps
Triplex Pump
2800 RPM
24mm Shaft
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Liquid Handling Pumps
Product Number
102047
Product Name
Pump, WW94, Interpump, 3.43/1500
Unlock Full Specs
to access all available technical data
Similar Products
EXAIR
Vacuum Generator
6091
View Details
Dickow Pump Company, Inc.
Multistage Centrifugal Pumps Type HZSM/HZSMA
Specs
Pump Type
Centrifugal Pump
Liquid Flow
1000.000 GPM (3787.88 L/min)
HP
201.03 HP
View Details
jbj Techniques Limited
Gear Pumps
GHP Series
Specs
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
2320.6 to 4061.1 psi (1632 to 2855 m of Water)
Power Source
NoSourceIncluded
View Details
Lee Co. (The)
30 mm HPHT Pump
Specs
Pump Type
Piston Plunger Pump; Axial Piston Pumps
Power Source
NoSourceIncluded; None
Industry Served
Oil & Gas | Other
View Details