PressureParts.Com AR Pump, 2000/2.11 - 24mm Shaft XTA2G15NBA

Description
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XTA2G15NBA Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.11 Max Pressure (PSI): 2000 Required Power (EBHP): 3 Weight (lbs): 10 PARTS LIST
Description
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XTA2G15NBA Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.11 Max Pressure (PSI): 2000 Required Power (EBHP): 3 Weight (lbs): 10 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 2000/2.11 - 24mm Shaft - XTA2G15NBA - PressureParts.Com
Omaha, NE, USA
AR Pump, 2000/2.11 - 24mm Shaft
XTA2G15NBA
AR Pump, 2000/2.11 - 24mm Shaft XTA2G15NBA
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XTA2G15NBA Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.11 Max Pressure (PSI): 2000 Required Power (EBHP): 3 Weight (lbs): 10 PARTS LIST

XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement.
Specifications For Model: XTA2G15NBA

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1750
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 2.11
  • Max Pressure (PSI): 2000
  • Required Power (EBHP): 3
  • Weight (lbs): 10
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number XTA2G15NBA
Product Name AR Pump, 2000/2.11 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details