PressureParts.Com Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| 50 Mesh stainless steel screen. Removable mesh for easy cleaning. Heavy-duty one-piece brass body holds the filter on the bottom of tank. With check valve 1/4" hose barb Stainless steel... | |
| 50 Mesh stainless steel screen. Removable mesh for easy cleaning. Heavy-duty one-piece brass body holds the filter on the bottom of tank. Without check valve 1/4" hose | |
| AR Aluminum Line Strainer Stainless Steel GHT Tension Spring Cuffed Filter Two 1/4" Side Ports Includes Garden Hose Adapter Max PSI - 100 Max GPM - 8 Mesh - .60... | |
| Clear Bowl Filters Low profile style MPT inlet & outlet White nylon body Clear bowl Stainless steel screen 3"L x 1-3/4"W x 2-3/8" | |
| Inline Can-Type Filters 40 Mesh Filter Heavy-duty molded plastic with stainless steel screen Hanger tab standard on 3/8",1/2" and 3/4 | |
| Inline Can-Type Filters 80 Mesh Filter Heavy-duty molded plastic with stainless steel screen Hanger tab standard on 3/8",1/2" and 3/4 | |
| Inline ClearView Filter Stainless Steel screen Combination 1/2" / 3/4" hose barb Weighted to hold at bottom or tank or | |
| Polypropylene and Brass Construction With check valve 7mm hose | |
| The "Max" Fuel System Protector 10 micron filtration Spin-on convenience Water seraration chamber 1/4" FPT inlet/outlet Easy drain water /sediment | |
| The Original Green-Cap! 6 GPM max flow 40 mesh stainless screen Diecast metal housing/plastic cap 1/2" FPT inlet 1/2" MPT outlet Two 1/4" side ports 145 PSI max pressure This... | |
| Filter, 40 Mesh For 1-1/2" Can Filter | |
| Filter, 40 Mesh For 1-1/4" Can Filter | |
| Filter, 40 Mesh For Green Cap Filter | |
| Filter, 80 Mesh For 1-1/2" Can Filter | |
| Filter, 80 Mesh For 1-1/4" Can Filter | |
| Filter, Bowl 1" Can Type Black | |
| Filter, Bowl 1" Can Type Filter Clear | |
| Filter, Bowl Black Polyprop. 3/8,1/2 | |
| Filter, Bowl Clear 3/8 | |
| Filter, Chemistone Element 15 Micron | |
| Filter, Complete Assembly By Vu-Flow | |
| Filter, Cover For Green Cap Filter | |
| Filter, Elem. Fuel (For 341015) | |
| Filter, Element 10 Micron Spin- | |
| Filter, Gasket (Rvf1616) 1" Can Type E | |
| Filter, Gasket (Rvf1616) Viton 1 In. | |
| Filter, Gasket(Rvf-66-88-121 2) 3/8-3/ | |
| Filter, Repl.Scrn 40mesh For 1" Can | |
| Filter, Repl.Scrn 40mesh For 3/8-3/4 Can | |
| Filter, Repl.Scrn 80mesh For 1" Can Filt | |
| Filter, Repl.Scrn 80mesh For 3/8-3/4" Ca | |
| Filter, Top 1" Black | |
| Filter, Top 1-1/2" Blk | |
| Filter, Top 1-1/4" Blk | |
| Filter, Top 1/2" Blk W/Tab | |
| Filter, Top 3/4" Blk W/Hanger | |
| Filter, Top 3/8" Blk W/Hanger | |
| Inline - Disposable | |
| 1/2" Female X Male 50 mesh screen 8 GPM max flow 145 PSI max pressure 140F. max temp. Unbreakable reinforced nylon | |
| 6' long, 1/4" clear vinyl tubing Brass Filter w/ check | |
| 6' long, 1/4" clear vinyl tubing Brass Filter without check | |
| 6' long, 1/4" clear vinyl tubing Plastic Filter w/ check | |
| 6' long, 1/4" clear vinyl tubing Plastic Filter without check | |
| Chemical Pickup Filter Replaces Karcher 9181001 (9.181-001.0) ref # 340015 Replaces 340015, A | |
| Aluminum housing Clear Acrylic Bowl 120 Mesh SS Screen 1/4" X 1/4 | |
| Can type 10 GPH max flow 10 micron filtration 1/4" FPT inlet/outlet Inexpensive replacement Wool felt element UL & CSA | |
| Die-cast aluminum body and cover Black anodized finish 38 mesh screen 170 PSI max pressure 195F. max temperature 6.6 GPM max flow 1/2" Female X | |
| Pleated polyester/polypropyl ene core Recommended for large flow, low pressure applications (up to 60 PSI | |
| Pleated polyester/polypropyl ene core Recommended for maximum filtration with reduced flow requirements (up to 130 PSI | |
| With auxiliary (bypass) port 1/2" Female X Male 50 mesh screen 8 GPM max flow 145 PSI max pressure 140F. max temp. Unbreakable reinforced nylon |