PressureParts.Com AR Pump, 3000/4 - Gas Engine Shaft RSV4G30D-F40

Description
AR RSV series pump designed for direct drive on horizontal shaft gasoline engines 10 ~ 11hp. Intended use for medium to heavy tasks; this triplex plunger pump features the latest in design and technology. Life tested over 500 hours at maximum performance. The RSV series features a compact and efficient intergraded unloader valve and fixed chemical injector. The RSV is a result of 60 years of pump building experience and expertise. Specifications For Model: RSV4G30D-F40 Flange Type: Gas Engine RPM: 3400 Shaft Size: 1" Hollow Shaft Max Flow (GPM): 4 Max Pressure (PSI): 3000 Required Power (EBHP): 7.5 Weight (lbs): 14 PARTS LIST
Description
AR RSV series pump designed for direct drive on horizontal shaft gasoline engines 10 ~ 11hp. Intended use for medium to heavy tasks; this triplex plunger pump features the latest in design and technology. Life tested over 500 hours at maximum performance. The RSV series features a compact and efficient intergraded unloader valve and fixed chemical injector. The RSV is a result of 60 years of pump building experience and expertise. Specifications For Model: RSV4G30D-F40 Flange Type: Gas Engine RPM: 3400 Shaft Size: 1" Hollow Shaft Max Flow (GPM): 4 Max Pressure (PSI): 3000 Required Power (EBHP): 7.5 Weight (lbs): 14 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 3000/4 - Gas Engine Shaft - RSV4G30D-F40 - PressureParts.Com
Omaha, NE, USA
AR Pump, 3000/4 - Gas Engine Shaft
RSV4G30D-F40
AR Pump, 3000/4 - Gas Engine Shaft RSV4G30D-F40
AR RSV series pump designed for direct drive on horizontal shaft gasoline engines 10 ~ 11hp. Intended use for medium to heavy tasks; this triplex plunger pump features the latest in design and technology. Life tested over 500 hours at maximum performance. The RSV series features a compact and efficient intergraded unloader valve and fixed chemical injector. The RSV is a result of 60 years of pump building experience and expertise. Specifications For Model: RSV4G30D-F40 Flange Type: Gas Engine RPM: 3400 Shaft Size: 1" Hollow Shaft Max Flow (GPM): 4 Max Pressure (PSI): 3000 Required Power (EBHP): 7.5 Weight (lbs): 14 PARTS LIST

AR RSV series pump designed for direct drive on horizontal shaft gasoline engines 10 ~ 11hp. Intended use for medium to heavy tasks; this triplex plunger pump features the latest in design and technology. Life tested over 500 hours at maximum performance. The RSV series features a compact and efficient intergraded unloader valve and fixed chemical injector. The RSV is a result of 60 years of pump building experience and expertise.
Specifications For Model: RSV4G30D-F40

  • Flange Type: Gas Engine
  • RPM: 3400
  • Shaft Size: 1" Hollow Shaft
  • Max Flow (GPM): 4
  • Max Pressure (PSI): 3000
  • Required Power (EBHP): 7.5
  • Weight (lbs): 14
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RSV4G30D-F40
Product Name AR Pump, 3000/4 - Gas Engine Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details