PressureParts.Com AR Pump, 3500/4.8 - 24mm Shaft RW15

Description
The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and graphite, super thick ceramic plungers, super size 32 oz oil crankcase, over-sized tapered bearings for maximum life and load disbursement, double sight glasses, double oil drain plugs and special long life Ultra-form valve cage body that is impervious to absorption and deformation. The RW runs quietly and efficiently, ideal for long term pressure washing and contract cleaning. Specifications For Model: RW15 Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4 Max Pressure (PSI): 3500 Required Power (EBHP): 9.6 Weight (lbs): 31 PARTS LIST
Description
The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and graphite, super thick ceramic plungers, super size 32 oz oil crankcase, over-sized tapered bearings for maximum life and load disbursement, double sight glasses, double oil drain plugs and special long life Ultra-form valve cage body that is impervious to absorption and deformation. The RW runs quietly and efficiently, ideal for long term pressure washing and contract cleaning. Specifications For Model: RW15 Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4 Max Pressure (PSI): 3500 Required Power (EBHP): 9.6 Weight (lbs): 31 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 3500/4.8 - 24mm Shaft - RW15 - PressureParts.Com
Omaha, NE, USA
AR Pump, 3500/4.8 - 24mm Shaft
RW15
AR Pump, 3500/4.8 - 24mm Shaft RW15
The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and graphite, super thick ceramic plungers, super size 32 oz oil crankcase, over-sized tapered bearings for maximum life and load disbursement, double sight glasses, double oil drain plugs and special long life Ultra-form valve cage body that is impervious to absorption and deformation. The RW runs quietly and efficiently, ideal for long term pressure washing and contract cleaning. Specifications For Model: RW15 Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4 Max Pressure (PSI): 3500 Required Power (EBHP): 9.6 Weight (lbs): 31 PARTS LIST

The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and graphite, super thick ceramic plungers, super size 32 oz oil crankcase, over-sized tapered bearings for maximum life and load disbursement, double sight glasses, double oil drain plugs and special long life Ultra-form valve cage body that is impervious to absorption and deformation. The RW runs quietly and efficiently, ideal for long term pressure washing and contract cleaning.
Specifications For Model: RW15

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1450
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 4
  • Max Pressure (PSI): 3500
  • Required Power (EBHP): 9.6
  • Weight (lbs): 31
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RW15
Product Name AR Pump, 3500/4.8 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details
W Series Aluminum Pumps - W1200 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3100.0 to 3410.0 psi (2180 to 2397 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details