PressureParts.Com Pump, WMG-2540,3/4",4.0/2500/34 105846

Description
Legacy Pump (direct drive) WMG Series: Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to: General Pumps - the TX series and AR Pumps - XMV
Description
Legacy Pump (direct drive) WMG Series: Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to: General Pumps - the TX series and AR Pumps - XMV

Suppliers

Company
Product
Description
Supplier Links
Pump, WMG-2540,3/4
Omaha, NE, USA
Pump, WMG-2540,3/4",4.0/2500/34
105846
Pump, WMG-2540,3/4",4.0/2500/34 105846
Legacy Pump (direct drive) WMG Series: Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to: General Pumps - the TX series and AR Pumps - XMV

Legacy Pump (direct drive)

WMG Series: Triplex Plunger Pump with Bronze Connecting Rods.

  • 3450 RPM Direct Drive
  • 3/4" Hollow Shaft and SAE Flange
  • 1/2" inlet x 3/8" outlet
  • Compare to: General Pumps - the TX series and AR Pumps - XMV
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 105846
Product Name Pump, WMG-2540,3/4",4.0/2500/34
Pump Type Piston Plunger Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details