PressureParts.Com AR Pump, 2000/2.9 - 24mm Shaft XT11.14N

Description
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XT11.14N* Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.9 Max Pressure (PSI): 2000 Required Power (EBHP): 4 Weight (lbs): 11 PARTS LIST
Description
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XT11.14N* Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.9 Max Pressure (PSI): 2000 Required Power (EBHP): 4 Weight (lbs): 11 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 2000/2.9 - 24mm Shaft - XT11.14N - PressureParts.Com
Omaha, NE, USA
AR Pump, 2000/2.9 - 24mm Shaft
XT11.14N
AR Pump, 2000/2.9 - 24mm Shaft XT11.14N
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XT11.14N* Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.9 Max Pressure (PSI): 2000 Required Power (EBHP): 4 Weight (lbs): 11 PARTS LIST

XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement.
Specifications For Model: XT11.14N*

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1450
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 2.9
  • Max Pressure (PSI): 2000
  • Required Power (EBHP): 4
  • Weight (lbs): 11
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number XT11.14N
Product Name AR Pump, 2000/2.9 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S05_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 15.000 GPM (0.00 to 56.82 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details