PressureParts.Com AR Pump, 7250/10 -35mm Shaft RTP38N

Description
RTP series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers for long life and durability. Oversized premium tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. Two-piece connecting rods are bronze material oversized for strength and load disbursement. These pumps are designed for belt drive systems, with a 38mm solid crankshaft. Specifications For Model: RTP38N Flange Type: No Flange - Shaft Drive RPM: 1000 Shaft Size: 35mm Solid Shaft Max Flow (GPM): 10 Max Pressure (PSI): 7250 Required Power (EBHP): 49.8 Weight (lbs): 198 PARTS LIST
Description
RTP series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers for long life and durability. Oversized premium tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. Two-piece connecting rods are bronze material oversized for strength and load disbursement. These pumps are designed for belt drive systems, with a 38mm solid crankshaft. Specifications For Model: RTP38N Flange Type: No Flange - Shaft Drive RPM: 1000 Shaft Size: 35mm Solid Shaft Max Flow (GPM): 10 Max Pressure (PSI): 7250 Required Power (EBHP): 49.8 Weight (lbs): 198 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 7250/10 -35mm Shaft - RTP38N - PressureParts.Com
Omaha, NE, USA
AR Pump, 7250/10 -35mm Shaft
RTP38N
AR Pump, 7250/10 -35mm Shaft RTP38N
RTP series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers for long life and durability. Oversized premium tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. Two-piece connecting rods are bronze material oversized for strength and load disbursement. These pumps are designed for belt drive systems, with a 38mm solid crankshaft. Specifications For Model: RTP38N Flange Type: No Flange - Shaft Drive RPM: 1000 Shaft Size: 35mm Solid Shaft Max Flow (GPM): 10 Max Pressure (PSI): 7250 Required Power (EBHP): 49.8 Weight (lbs): 198 PARTS LIST

RTP series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers for long life and durability. Oversized premium tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. Two-piece connecting rods are bronze material oversized for strength and load disbursement. These pumps are designed for belt drive systems, with a 38mm solid crankshaft.
Specifications For Model: RTP38N

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1000
  • Shaft Size: 35mm Solid Shaft
  • Max Flow (GPM): 10
  • Max Pressure (PSI): 7250
  • Required Power (EBHP): 49.8
  • Weight (lbs): 198
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RTP38N
Product Name AR Pump, 7250/10 -35mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
ELIKA® Helical Gear Pumps - ELI2BK1 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details