PressureParts.Com PUMP,KARCHER KT4040R.1, 4@4000 1030RPM 9803411

Description
KT4040R.1 , GT4040R.
Description
KT4040R.1 , GT4040R.

Suppliers

Company
Product
Description
Supplier Links
PUMP,KARCHER KT4040R.1, 4@4000 1030RPM - 9803411 - PressureParts.Com
Omaha, NE, USA
PUMP,KARCHER KT4040R.1, 4@4000 1030RPM
9803411
PUMP,KARCHER KT4040R.1, 4@4000 1030RPM 9803411
KT4040R.1 , GT4040R.

KT4040R.1 , GT4040R.

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 9803411
Product Name PUMP,KARCHER KT4040R.1, 4@4000 1030RPM
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Screw Pumps - PDA Series with Valve and ISO Motor Connection Flange - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details