PressureParts.Com Datasheets for Thermal Switches and Thermal Protectors

Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more

Product Name Notes
Adjustable Flow Thru Thermostat Stainless Steel Case Silver Contacts Ceramic Insulation Stop Collar Tension Adjusting Screw 3000 PSI 10 Amps - 110 Volts 5 Amps - 220 Volts Adjustable 85...
In Line Thermostat In Line Control for Pressure Washers and Steamers 60-250 deg. F Positive bimetal temperature control 1/2" inlet/outlet FPT ports 2000 PSI max working pressure Universal 1/4" spade...
With panel mount controls. 4000 PSI 194 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250...
With panel mount controls. 4000 PSI 248 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250...
With panel mount controls. 4000 PSI 302 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250...
Replacement thermostat for Mi-T-M Elite series
Thermostat control , HEAVY DUTY
Thermostat control with 20 ft cord , for light party
Thermostat, Repl. Switch For 430027