PressureParts.Com Datasheets for Pressure Switches

Pressure switches are actuated by a change in the pressure of a liquid or gas.  They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more

Product Name Notes
Compact Pressure Switch Three Amp rating provides the switching power to control fuel solenoids just like the large switches. Body measures 1" x 1-1/4" x 2" (not including wire connector)...
Pressure Switch Operation without opening switch case - Blue = Common CONNECT: Red/Blue = N/C, Blue/Brown = N/O 200 deg. F Stainless steel plunger 3600 PSI 1/4" MPT nipple 15...
Red Pressure Switch All stainless steel construction 5800 PSI 640 PSI switching pressure 195 deg. F 3/8" male inlet 15 Amp Weight: 10oz 250 volts
Switch, Micro 15amp/Ac/120/250
Switch, Micro 15amp/Dc/ To 24v
SWITCH, PRESSURE N/O, 1/4 NPT SS
Switch, Replacement Microswitch For 4110