PressureParts.Com Datasheets for Flow Switches
Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| AP 500 Flow Switch (mount in any position) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350... | |
| AP 500 Flow Switch (Vertical Mount Only) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350 PSI... | |
| Flow Switch (ST-5) - MV60 3600 PSI Vertical mount only Brass body 3 Amp reed switch 3/8" MPT inlet/outlet 8 GPM 180 deg. F | |
| Flow Switch (ST-6) 3600 PSI Horizontal or vertical mount Brass body 3 Amp reed switch 3/8" MPT inlet/outlet 8 GPM 180 deg. F | |
| Flow Switch Spring return float allows full mounting versatility. 4050 PSI 3500 rated pressure Horizontal or vertical mount Forged brass body NEW 3-wire reed switch 3/8" MPT inlet/outlet 8 GPM... | |
| Phoenix Flow Switch w/ Pilot .75-16.0 GPM 4000 PSI 165 deg. F 3 amp-250 Volts 96" Reed Cord Includes 8mm Pilot 3/8" F inlet/outlet 2.5 lbs Mounting Hole | |
| VAC Switch - Burner Control Normally open (NO) switch closes when pump vacuum begins drawing water and opens when vacuum is broken due to pump shut down or empty water... | |
| Switch, Phoenix Reed | |
| Switch, Reed Assy Kit / AP500, | |
| Switch, Suttner Reed Switch |