PressureParts.Com Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| Economy Brass Swivels Brass 7.8 GPM max flow 195 deg. F max temp Highly resistant to harsh chemicals "Live" swivel at full pressure 3600 PSI | |
| Garden Hose Fitting Swivel Fitting MGH= Male Garden Hose FGH= Female Garden Hose Heavy-Duty Machined Brass Fittings | |
| Garden Hose Fitting Swivel Fitting MGH= Male Garden Hose FGH= Female Garden Hose Heavy-Duty Machined Brass Fittings Replaces Item # 21424GS, 21424 | |
| Heavy-Duty Swivels Live swivels help prevent twisted and tangled hose. Brass Body and SS Bolt Viton Seals 600 PSI 1/2" M x 3/4" FGH | |
| Heavy-Duty Swivels Live swivels help prevent twisted and tangled hose. Brass Body and SS Bolt Viton Seals 600 PSI 1/2" MPT inlet & 1/2" outlet | |
| Low Pressure Swivels 300 PSI swivel action Brass MPT Zinc chromate steel FPT | |
| Stainless Steel High Pressure Swivels Stainless Steel 10.5 GPM max flow 320 deg. F max temp Highly resistant to harsh chemicals "Live" swivel at full pressure 5600 PSI | |
| Stainless Steel High Pressure Swivels Stainless Steel 10.5 GPM max flow 320 deg. F max temp Highly resistant to harsh chemicals "Live" swivel at full pressure 5600 PSI Replaces 421016... | |
| Stainless Steel Swivels Swivels even at 4000 PSI 200 deg. F max temp All stainless steel construction Rebuildable 3/8" in and out Teflon ring provides free swivel | |
| Swivels - Ball Bearing Swivels freely even at maximum pressure level noted in description. | |
| Swivels - Medium Pressure 1000 PSI 7/16" flow-thru opening All brass body Bronze thrust bearing Buna-N seals (non-repairable) 1/2" FPT x 1/2" MPT | |
| Swivels - Right Angle Brass 360 deg. swivel rotation 4000 PSI max pressure 1/2" MPT inlet / outlet | |
| Swivels - Right Angle Brass 360 deg. swivel rotation 4000 PSI max pressure 3/8" FPT inlet / FPT outlet | |
| Swivels - Right Angle Stainless Steel 360 deg. swivel rotation 5000 PSI max pressure 3/8" MPT inlet / outlet | |
| Swivels - Stainless Steel Ball Bearing Hardened stainless steel body Nitrile Buna seals 3500 PSI max pressure 180 deg. F M x F NPT thread Ball-Bearing design ensures free swivel... | |
| Victor 90 deg Swivels Excellent for Car Wash Booms and Hose Reels. Remarkable value, comparable to best swivels made. Forged brass body 4000 PSI max pressure | |
| Victor 90 deg Swivels Excellent for Car Wash Booms and Hose Reels. Remarkable value, comparable to best swivels made. Machined brass body 4000 PSI max pressure | |
| Swivels even at 3000 PSI Brass housing Stainless steel flow-through bolt Close tolerance fit assures leak-proof seal Teflon ring provides free swivel |