PressureParts.Com Pump, Hypro, 5324c-H 100324

Description
Piston Pumps by Hypro Hollow shaft Cast iron body Stainless Steel check valves Complete with base or torque arm Buna cups 140 deg. F temp 1/2" NPT
Description
Piston Pumps by Hypro Hollow shaft Cast iron body Stainless Steel check valves Complete with base or torque arm Buna cups 140 deg. F temp 1/2" NPT

Suppliers

Company
Product
Description
Supplier Links
Pump, Hypro, 5324c-H - 100324 - PressureParts.Com
Omaha, NE, USA
Pump, Hypro, 5324c-H
100324
Pump, Hypro, 5324c-H 100324
Piston Pumps by Hypro Hollow shaft Cast iron body Stainless Steel check valves Complete with base or torque arm Buna cups 140 deg. F temp 1/2" NPT

Piston Pumps by Hypro

  • Hollow shaft
  • Cast iron body
  • Stainless Steel check valves
  • Complete with base or torque arm
  • Buna cups
  • 140 deg. F temp
  • 1/2" NPT
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100324
Product Name Pump, Hypro, 5324c-H
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
GHS4RR9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details