PressureParts.Com Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| Kip Solenoids Stainless Steel Reliable over years of use Millions of cycles life not unusual All with FPT ports N/O = Normally Opened N/C = Normally Closed N/A = Not... | |
| Karcher Original Part - 6.685-210.0 Solenoid Valve Replaces 6685845, | |
| Replaces 2260070 | |
| Valve, Solenoid 1" N/C 110vt Br 150 psi | |
| Valve, Solenoid 1" N/C 110vt Br 150ps | |
| Valve, Solenoid 1" N/C 24vac Br 150 psi | |
| Valve, Solenoid 1" N/C 24vac Br 150ps | |
| Valve, Solenoid 1/2" N/C 110v Br 150 | |
| Valve, Solenoid 1/2" N/C 24vac Br 150 | |
| Valve, Solenoid 1/2" Nc 110v Br 150psi | |
| Valve, Solenoid 1/2"N/C 110vac SS 1200 | |
| Valve, Solenoid 1/2"N/C 24vac SS 1200 | |
| Valve, Solenoid 1/4" N/C 110vac Br150 | |
| Valve, Solenoid 1/4" N/C 110vt SS 150 | |
| Valve, Solenoid 1/4" N/C 24vac Br 150 | |
| Valve, Solenoid 1/4" N/C 24vac SS 150 | |
| Valve, Solenoid 1/8" N/C 110vt Br 125 | |
| Valve, Solenoid 3/4" N/C 110vt Br 150 | |
| Valve, Solenoid 3/4" N/C 110vt Br150 psi | |
| Valve, Solenoid 3/4" N/C 24vac Br 150 | |
| Valve, Solenoid 3/4" N/C 24vac Br150psi | |
| Valve, Solenoid 3/8" N/C 110vt Br 150 | |
| Valve, Solenoid 3/8"N/C 110vac SS 1200 | |
| Valve, Solenoid 3/8"N/C 110vt Br150psi | |
| Valve, Solenoid 3/8"N/C 24vac 150psi | |
| Valve, Solenoid 3/8"N/C 24vac SS 1200psi | |
| Valve, Solenoid Coil Only 120volt | |
| Valve, Solenoid Coil Only 24 Volt | |
| Valve, Solenoid Coil Only 24vac | |
| Valve, Solenoid Coil Only 24volt |