PressureParts.Com Pump, Diapragm/Air Dr/7gpm 3/8"Sano 100874

Description
Air-Operated Pump Twin Diaphragm, Self Priming, 7.0 GPM. Santoprene elastomers Dry air (or CO2) 20-120 PSI 7.0 GPM 120 deg. F max liquid temperature Self-priming up to 15 feet Air (Gas) in & out, 1/4" barb Choice of 3/8" or 1/2" barb fluid in/out Automatic, on-demand Start & Stop Flow control via air (gas) pressure Common uses: Chemical Transfer & Dispensing Parts Washers, Car Wash
Description
Air-Operated Pump Twin Diaphragm, Self Priming, 7.0 GPM. Santoprene elastomers Dry air (or CO2) 20-120 PSI 7.0 GPM 120 deg. F max liquid temperature Self-priming up to 15 feet Air (Gas) in & out, 1/4" barb Choice of 3/8" or 1/2" barb fluid in/out Automatic, on-demand Start & Stop Flow control via air (gas) pressure Common uses: Chemical Transfer & Dispensing Parts Washers, Car Wash

Suppliers

Company
Product
Description
Supplier Links
Pump, Diapragm/Air Dr/7gpm 3/8
Omaha, NE, USA
Pump, Diapragm/Air Dr/7gpm 3/8"Sano
100874
Pump, Diapragm/Air Dr/7gpm 3/8"Sano 100874
Air-Operated Pump Twin Diaphragm, Self Priming, 7.0 GPM. Santoprene elastomers Dry air (or CO2) 20-120 PSI 7.0 GPM 120 deg. F max liquid temperature Self-priming up to 15 feet Air (Gas) in & out, 1/4" barb Choice of 3/8" or 1/2" barb fluid in/out Automatic, on-demand Start & Stop Flow control via air (gas) pressure Common uses: Chemical Transfer & Dispensing Parts Washers, Car Wash

Air-Operated Pump

Twin Diaphragm, Self Priming, 7.0 GPM.

  • Santoprene elastomers
  • Dry air (or CO2) 20-120 PSI
  • 7.0 GPM
  • 120 deg. F max liquid temperature
  • Self-priming up to 15 feet
  • Air (Gas) in & out, 1/4" barb
  • Choice of 3/8" or 1/2" barb fluid in/out
  • Automatic, on-demand Start & Stop
  • Flow control via air (gas) pressure
  • Common uses: Chemical Transfer & Dispensing Parts Washers, Car Wash
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100874
Product Name Pump, Diapragm/Air Dr/7gpm 3/8"Sano
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Screw Pumps - 2SP LS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details