PressureParts.Com Pump, TMg-4050,1"5.0/4000/3450- 105906

Description
Legacy Pump (direct drive) TMG Series: Industrial Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 1" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to: General Pumps - the EZ series and AR Pumps - RKV
Description
Legacy Pump (direct drive) TMG Series: Industrial Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 1" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to: General Pumps - the EZ series and AR Pumps - RKV

Suppliers

Company
Product
Description
Supplier Links
Pump, TMg-4050,1
Omaha, NE, USA
Pump, TMg-4050,1"5.0/4000/3450-
105906
Pump, TMg-4050,1"5.0/4000/3450- 105906
Legacy Pump (direct drive) TMG Series: Industrial Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 1" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to: General Pumps - the EZ series and AR Pumps - RKV

Legacy Pump (direct drive)

TMG Series: Industrial Triplex Plunger Pump with Bronze Connecting Rods.

  • 3450 RPM Direct Drive
  • 1" Hollow Shaft and SAE Flange
  • 1/2" inlet x 3/8" outlet
  • Compare to: General Pumps - the EZ series and AR Pumps - RKV
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 105906
Product Name Pump, TMg-4050,1"5.0/4000/3450-
Pump Type Piston Plunger Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details