PressureParts.Com AR Pump, 3500/5.5 - 24mm Shaft RW21

Description
The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and graphite, super thick ceramic plungers, super size 32 oz oil crankcase, over-sized tapered bearings for maximum life and load disbursement, double sight glasses, double oil drain plugs and special long life Ultra-form valve cage body that is impervious to absorption and deformation. The RW runs quietly and efficiently, ideal for long term pressure washing and contract cleaning. Specifications For Model: RW21 Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 5.5 Max Pressure (PSI): 3500 Required Power (EBHP): 13.2 Weight (lbs): 31 PARTS LIST
Description
The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and graphite, super thick ceramic plungers, super size 32 oz oil crankcase, over-sized tapered bearings for maximum life and load disbursement, double sight glasses, double oil drain plugs and special long life Ultra-form valve cage body that is impervious to absorption and deformation. The RW runs quietly and efficiently, ideal for long term pressure washing and contract cleaning. Specifications For Model: RW21 Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 5.5 Max Pressure (PSI): 3500 Required Power (EBHP): 13.2 Weight (lbs): 31 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 3500/5.5 - 24mm Shaft - RW21 - PressureParts.Com
Omaha, NE, USA
AR Pump, 3500/5.5 - 24mm Shaft
RW21
AR Pump, 3500/5.5 - 24mm Shaft RW21
The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and graphite, super thick ceramic plungers, super size 32 oz oil crankcase, over-sized tapered bearings for maximum life and load disbursement, double sight glasses, double oil drain plugs and special long life Ultra-form valve cage body that is impervious to absorption and deformation. The RW runs quietly and efficiently, ideal for long term pressure washing and contract cleaning. Specifications For Model: RW21 Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 5.5 Max Pressure (PSI): 3500 Required Power (EBHP): 13.2 Weight (lbs): 31 PARTS LIST

The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and graphite, super thick ceramic plungers, super size 32 oz oil crankcase, over-sized tapered bearings for maximum life and load disbursement, double sight glasses, double oil drain plugs and special long life Ultra-form valve cage body that is impervious to absorption and deformation. The RW runs quietly and efficiently, ideal for long term pressure washing and contract cleaning.
Specifications For Model: RW21

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1450
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 5.5
  • Max Pressure (PSI): 3500
  • Required Power (EBHP): 13.2
  • Weight (lbs): 31
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RW21
Product Name AR Pump, 3500/5.5 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details