PressureParts.Com Giant Pump Model - GP6140 GP6140

Description
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 37.0 GPM @ 1900 PSI @ 800 RPM
Description
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 37.0 GPM @ 1900 PSI @ 800 RPM

Suppliers

Company
Product
Description
Supplier Links
Giant Pump Model - GP6140 - GP6140 - PressureParts.Com
Omaha, NE, USA
Giant Pump Model - GP6140
GP6140
Giant Pump Model - GP6140 GP6140
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 37.0 GPM @ 1900 PSI @ 800 RPM

Giant Pumps - A World Leader In Quality Industrial Pumps
PUMP, 37.0 GPM @ 1900 PSI @ 800 RPM

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number GP6140
Product Name Giant Pump Model - GP6140
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details