PressureParts.Com Pump, W4 Interpump, 12/900 102004

Description
Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 650 RPM 35mm Shaft Size General Pump # T41 or T 41
Description
Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 650 RPM 35mm Shaft Size General Pump # T41 or T 41

Suppliers

Company
Product
Description
Supplier Links
Pump, W4 Interpump, 12/900 - 102004 - PressureParts.Com
Omaha, NE, USA
Pump, W4 Interpump, 12/900
102004
Pump, W4 Interpump, 12/900 102004
Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 650 RPM 35mm Shaft Size General Pump # T41 or T 41

Interpump / General Pumps


Large Frame Solid Shaft Pumps



  • Triplex Pump
  • 650 RPM
  • 35mm Shaft Size

General Pump # T41 or T 41

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 102004
Product Name Pump, W4 Interpump, 12/900
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
Screw Pumps - PO - PWO Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details