PressureParts.Com Pump, Flojet 115v 3c 100884A

Description
Pump, Flojet 115v 3c
Description
Pump, Flojet 115v 3c

Suppliers

Company
Product
Description
Supplier Links
Pump, Flojet 115v 3c - 100884A - PressureParts.Com
Omaha, NE, USA
Pump, Flojet 115v 3c
100884A
Pump, Flojet 115v 3c 100884A
Pump, Flojet 115v 3c

Pump, Flojet 115v 3c

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100884A
Product Name Pump, Flojet 115v 3c
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
CALMA Aluminum Pumps - WK900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3625.9 psi (2549 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details