PressureParts.Com Pump, 3.6gpm/45psi/Psw/Prem 100853

Description
Pump, 3.6gpm/45psi/Psw/Pre m
Description
Pump, 3.6gpm/45psi/Psw/Pre m

Suppliers

Company
Product
Description
Supplier Links
Pump, 3.6gpm/45psi/Psw/Prem - 100853 - PressureParts.Com
Omaha, NE, USA
Pump, 3.6gpm/45psi/Psw/Prem
100853
Pump, 3.6gpm/45psi/Psw/Prem 100853
Pump, 3.6gpm/45psi/Psw/Pre m

Pump, 3.6gpm/45psi/Psw/Prem

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100853
Product Name Pump, 3.6gpm/45psi/Psw/Prem
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
3D-X1.5 3P Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details