Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
PRESSUREPARTS.COM
100851 -- PUMP/MOTOR,12VDC/3.88GPM,40PSI
PressureParts.Com
Pump/Motor,12vdc/3.88gpm,40psi
100851
Description
Pump/Motor,12vdc/3.8 8gpm,40psi
PressureParts.Com
Done
Description
Pump/Motor,12vdc/3.8 8gpm,40psi
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Pump/Motor,12vdc/3.88gpm,40psi
100851
Pump/Motor,12vdc/3.88gpm,40psi
100851
Pump/Motor,12vdc/3.8 8gpm,40psi
Pump/Motor,12vdc/3.8
8gpm,40psi
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Liquid Handling Pumps
Product Number
100851
Product Name
Pump/Motor,12vdc/3.88gpm,40psi
Pump Type
Diaphragm Pump
Unlock Full Specs
to access all available technical data
Similar Products
Smith & Loveless, Inc.
Rectangular Recessed Above Ground Pump Station
EVERLAST
Specs
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
RS Components, Ltd.
Positive Displacement Pumps
326875
Specs
Pump Type
Positive Displacement Pump
Discharge Pressure
39.2 psi (27.53 m of Water)
Liquid Flow
4.488 GPM (17.00 L/min)
View Details
ARDE Barinco, Inc.
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS)
Model 10 x 6 (MEGAGRINDER)
Specs
Pump Type
Centrifugal Pump; Grinder Pump
Liquid Flow
250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP
20.00 to 100.00 HP
View Details
Certex UK
Foot Pump PA 18 F2 Code PA 18 F2
5201100142036
Specs
Pump Type
Hand Foot Pump
View Details