PressureParts.Com Pump, Air Diaphragm, 1" Poly/Neoprene 100396

Description
Yamada Number: NDP 25
Description
Yamada Number: NDP 25

Suppliers

Company
Product
Description
Supplier Links
Pump, Air Diaphragm, 1
Omaha, NE, USA
Pump, Air Diaphragm, 1" Poly/Neoprene
100396
Pump, Air Diaphragm, 1" Poly/Neoprene 100396
Yamada Number: NDP 25

Yamada Number: NDP 25

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100396
Product Name Pump, Air Diaphragm, 1" Poly/Neoprene
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details