PressureParts.Com Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| 1/2" Victor Orange 600 Sprayer Hose & Ribbed PVC Sprayer Hose (Without fittings) Braid reinforced PVC hose designed specifically for AG / Pest control spraying applications. Tough Ribbed Cover Color... | |
| Features: 1/4” x 25’ 2000 PSI Extension Hose Extends the reach of your pressure washer for added convenience Rated to 2400 PSI for added safety and piece of mind Features... | |
| Flex Line Bypass / Supply Line Hose by Aarcher (Red Cover, heavy wall) Industrial PVC hose with black seamless inner tube, polyester braid reinforced tough outer cover. Excellent for use... | |
| Garden Hose Fitting Swivel Fitting MGH= Male Garden Hose FGH= Female Garden Hose Heavy-Duty Machined Brass Fittings | |
| Garden Hose Fitting Swivel Fitting MGH= Male Garden Hose FGH= Female Garden Hose Heavy-Duty Machined Brass Fittings Replaces Item # 21424GS, 21424 | |
| Garden Hose The Essential Product for Pressure Washing. All Rubber Reinforced Hot Water (160 deg. F) Hose Reinforced hoses for flexibility & strength in all weather Assemblies complete with bend... | |
| Garden Hose The Essential Product for Pressure Washing. Rated for cold water use Reinforced hoses for flexibility & strength in all weather Assemblies complete with bend restrictor 5/8" or larger... | |
| Karcher 100 Ft. Hose Reel Put an end to tangled hoses and look like a pro! Karcher's commercial-grade hose reel is the perfect addition to your gasoline pressure washer. Stores... | |
| Karcher Hose For Consumer Pressure Washers.Karcher Original Part - 6.390-499.0 (This Item Replaces 6390463) Hose is commonly used on these models: K 3.78 M, K 3.79 M, K 3.81 M,... | |
| This Item Replaces 6390464 (6.390-464.0) This hose is commonly used on the following Karcher models... Model Type # K 270 1.227-116.0 K 270 * CDN 1.227-115.0 K 270 TV 1.227-103.0... | |
| Fits Pressure Washers up to 3000 PSI with M22 twist coupler fittings Description: 3000 psi Max 25' x 1/4" Twist coupler connections on both ends (14mm seal cone) Karcher Gas... | |
| Heavy Duty Wire Braid Replacement Hose 3/8" Quick Connect Plugs on both ends with 1 swivel end (1 male plug X 1 male plug) Perfect Hose For Hot or Cold... | |
| Karcher Original Part - 2.637-581.0 Hose Reel | |
| Karcher Original Part - 2.637-760.0 Hose Reel | |
| Karcher Original Part - 2.863-112.0 Highly Flexible Suction Hose | |
| Karcher Original Part - 6.389-555.0 25' Hose This Hose Replaces Part#'s.... 6389563 (6.389-563.0) 6389813 (6.389-813.0) 6390204 (6.390-204.0) 4440607 (4.440-607.0) Replaces 4440607, 6390204 | |
| Karcher Original Part - 6.389-555.0 25' Hose This Hose Replaces Part#'s.... 6389563 (6.389-563.0) 6389813 (6.389-813.0) 6390204 (6.390-204.0) 4440607 (4.440-607.0) Replaces 4440607, | |
| Karcher Original Part - 6.389-555.0 25' Hose This Hose Replaces Part#'s.... 6389563 (6.389-563.0) 6389813 (6.389-813.0) 6390204 (6.390-204.0) 4440607 (4.440-607.0) Replaces 4440607,Karcher Original Part - 6.389-555.0 25' Hose This Hose Replaces... | |
| Karcher Original Part - 6.389-891.0 High Pressure Hose Replaces 6388826, | |
| Karcher Original Part - 6.390-010.0 Replacement Hose, 50 Ft. Fits all HDS Classic machines Replaces 6389586, 6389711, 9162304, | |
| Karcher Original Part - 9.082-057.0 High Pressure Hose 25' Replaces 9082050 Please use our Karcher Gun & Hose replacement guide to visually verify that this hose is correct for your... | |
| Karcher Original Part - 9.082-057.0 High Pressure Hose 25' Replaces 9082050 Please use our Karcher Gun & Hose replacement guide to visually verify that this hose is correct for your... | |
| Karcher Original Part - 9.162-301.0 Hose, 25-Ft., Dn6 Replaces Hose 9005002 Replaces 6964001, 9005002 | |
| Karcher Original Part - 9.162-301.0 Hose, 25-Ft., Dn6 Replaces Hose 9005002 Replaces 6964001,Karcher Original Part - 9.162-301.0 Hose, 25-Ft., Dn6 Replaces Hose 9005002 Replaces 6964001, 9005002 | |
| Replaces 9162312, 9162314 | |
| Replaces Karcher 4440745, 44407450, (4.440-745.0), 6391090 (6.391-090.0) Karcher original equipment hose - Fits K5.85M models with hose reel. Machine part# 1.396-703.0 Replaces 4440745 | |
| Steam Hose, DE | |
| Suction hose BR530 BR530XL Replaces | |
| Water Suction Hose with Filter Would you like to use your pressure washer to clean in a remote area with no running water? Our Water Suction Hose with Filter connects... | |
| 2600 psi 50' x 1/4" Twist coupler connections on both ends (14mm seal cone) Used on the popular Karcher Model K2400 HH & 2401H •K2400HH This hose may be used... | |
| Fits K219, K 219 Replaces Karcher 6390261, 6.390-261.0 Replaces 6390261 | |
| Tired of having to move your pressure washer so often while you clean? Extend your working range with our 50 feet extension hose! Constructed of commercial grade rubber, this high... |