PressureParts.Com Karcher Pump, 4000psi Horizontal Shaft 9120019

Description
91200190 Complete Replacement Pump (Horizontal Mounted, 4000 psi) for Karcher gas powered pressure washers. MODELS: G4000OH (G 4000 OH) 1.194-801.0 G4000RH Vers. 2 (G 4000 RH vers. 2) )1.810-401.0 HD3000DH (HD 3000 DH) HD3000G (HD 3000 G) HD3.1/3Pv2 1.575-107.0 HD3.6/40CH 1.107-079.0 HD4.0/36Pv2 1.575-108.0 Replaces Item # 3532761 (3.532-761.0) Also This Pump Is an Excellent choice for replacing many other brands of pumps used on 9, 11 and 13 HP horizontal gas engines with a 1" straight shaft including the popular Honda GX390
Description
91200190 Complete Replacement Pump (Horizontal Mounted, 4000 psi) for Karcher gas powered pressure washers. MODELS: G4000OH (G 4000 OH) 1.194-801.0 G4000RH Vers. 2 (G 4000 RH vers. 2) )1.810-401.0 HD3000DH (HD 3000 DH) HD3000G (HD 3000 G) HD3.1/3Pv2 1.575-107.0 HD3.6/40CH 1.107-079.0 HD4.0/36Pv2 1.575-108.0 Replaces Item # 3532761 (3.532-761.0) Also This Pump Is an Excellent choice for replacing many other brands of pumps used on 9, 11 and 13 HP horizontal gas engines with a 1" straight shaft including the popular Honda GX390

Suppliers

Company
Product
Description
Supplier Links
Karcher Pump, 4000psi Horizontal Shaft - 9120019 - PressureParts.Com
Omaha, NE, USA
Karcher Pump, 4000psi Horizontal Shaft
9120019
Karcher Pump, 4000psi Horizontal Shaft 9120019
91200190 Complete Replacement Pump (Horizontal Mounted, 4000 psi) for Karcher gas powered pressure washers. MODELS: G4000OH (G 4000 OH) 1.194-801.0 G4000RH Vers. 2 (G 4000 RH vers. 2) )1.810-401.0 HD3000DH (HD 3000 DH) HD3000G (HD 3000 G) HD3.1/3Pv2 1.575-107.0 HD3.6/40CH 1.107-079.0 HD4.0/36Pv2 1.575-108.0 Replaces Item # 3532761 (3.532-761.0) Also This Pump Is an Excellent choice for replacing many other brands of pumps used on 9, 11 and 13 HP horizontal gas engines with a 1" straight shaft including the popular Honda GX390

91200190 Complete Replacement Pump (Horizontal Mounted, 4000 psi) for Karcher gas powered pressure washers.
MODELS:
G4000OH (G 4000 OH) 1.194-801.0
G4000RH Vers. 2 (G 4000 RH vers. 2) )1.810-401.0
HD3000DH (HD 3000 DH)
HD3000G (HD 3000 G)
HD3.1/3Pv2 1.575-107.0
HD3.6/40CH 1.107-079.0
HD4.0/36Pv2 1.575-108.0

Replaces Item # 3532761 (3.532-761.0)

Also This Pump Is an Excellent choice for replacing many other brands of pumps used on 9, 11 and 13 HP horizontal gas engines with a 1" straight shaft including the popular Honda GX390

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 9120019
Product Name Karcher Pump, 4000psi Horizontal Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details