PressureParts.Com AR Pump, 3500/4 - 24mm Shaft RKA4G35NL

Description
The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement. Specifications For Model: RKA4G35NL Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4 Max Pressure (PSI): 3500 Required Power (EBHP): 10 Weight (lbs): 20 PARTS LIST
Description
The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement. Specifications For Model: RKA4G35NL Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4 Max Pressure (PSI): 3500 Required Power (EBHP): 10 Weight (lbs): 20 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 3500/4 - 24mm Shaft - RKA4G35NL - PressureParts.Com
Omaha, NE, USA
AR Pump, 3500/4 - 24mm Shaft
RKA4G35NL
AR Pump, 3500/4 - 24mm Shaft RKA4G35NL
The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement. Specifications For Model: RKA4G35NL Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4 Max Pressure (PSI): 3500 Required Power (EBHP): 10 Weight (lbs): 20 PARTS LIST

The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement.
Specifications For Model: RKA4G35NL

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1750
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 4
  • Max Pressure (PSI): 3500
  • Required Power (EBHP): 10
  • Weight (lbs): 20
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RKA4G35NL
Product Name AR Pump, 3500/4 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Load Sense Ferra Series Pumps - F20/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2375.0 to 4000.0 psi (1670 to 2812 m of Water)
Liquid Flow 20.000 to 51.000 GPM (75.76 to 193.18 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details