PressureParts.Com Drum Pump, 55 Gal Drum 118423

Description
Siphon Pump Siphon liquids from higher to lower levels. Simply pump the bellows a few times to prime and start flow. Loosen air lock to stop. Drum pump fits 15,30 & 55 gallon drums Fit 2" bung opening Excellent for: Alkaline & acidic chemicals, diesel fuel, & oils Not for use with solvents!
Description
Siphon Pump Siphon liquids from higher to lower levels. Simply pump the bellows a few times to prime and start flow. Loosen air lock to stop. Drum pump fits 15,30 & 55 gallon drums Fit 2" bung opening Excellent for: Alkaline & acidic chemicals, diesel fuel, & oils Not for use with solvents!

Suppliers

Company
Product
Description
Supplier Links
Drum Pump, 55 Gal Drum - 118423 - PressureParts.Com
Omaha, NE, USA
Drum Pump, 55 Gal Drum
118423
Drum Pump, 55 Gal Drum 118423
Siphon Pump Siphon liquids from higher to lower levels. Simply pump the bellows a few times to prime and start flow. Loosen air lock to stop. Drum pump fits 15,30 & 55 gallon drums Fit 2" bung opening Excellent for: Alkaline & acidic chemicals, diesel fuel, & oils Not for use with solvents!

Siphon Pump

Siphon liquids from higher to lower levels. Simply pump the bellows a few times to prime and start flow. Loosen air lock to stop.

  • Drum pump fits 15,30 & 55 gallon drums
  • Fit 2" bung opening
  • Excellent for: Alkaline & acidic chemicals, diesel fuel, & oils
  • Not for use with solvents!
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 118423
Product Name Drum Pump, 55 Gal Drum
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details