PressureParts.Com Datasheets for Abrasive Blast Machines and Sandblasters
Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface.
Abrasive Blast Machines and Sandblasters: Learn more
| Product Name | Notes |
|---|---|
| Industrial Sandblaster Working Flow: 4 GPM at 3000 PSI up to 8 GPM at 5000 PSI Carbide Sand Nozzle 25' Suction Hose Use 1/4" meg 0 deg. Spraytip (nozzle) The... | |
| Professional Sandblast Head 10 GPM 3500 PSI 200 deg. F Carbide sand nozzle 1/4" FPT water inlet Sand probe weight 6 oz, length 16" | |
| Sandblast Kit - Carbon Nozzle Industrial Grade A venturi orifice creates a uniform blast pattern, doubles sand velocity and produces up to 45% more work with 20% less sand. Kit... | |
| Replacement Carbide Nozzle fits Wet Sand Blaster #391510 | |
| Sandblast Kit |