PressureParts.Com Pump, 115v 60psi 1.4 Gpm Viton 100862

Description
Pump, 115v 60psi 1.4 Gpm Viton
Description
Pump, 115v 60psi 1.4 Gpm Viton

Suppliers

Company
Product
Description
Supplier Links
Pump, 115v 60psi 1.4 Gpm Viton - 100862 - PressureParts.Com
Omaha, NE, USA
Pump, 115v 60psi 1.4 Gpm Viton
100862
Pump, 115v 60psi 1.4 Gpm Viton 100862
Pump, 115v 60psi 1.4 Gpm Viton

Pump, 115v 60psi 1.4 Gpm Viton

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100862
Product Name Pump, 115v 60psi 1.4 Gpm Viton
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
High/Low Pump - HL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source NoSourceIncluded
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details