PressureParts.Com Pump, Diapragm/Air Dr/7gpm 1/2"Viton 100875A

Description
Air-Operated Pump Twin Diaphragm, Self Priming, 7.0 GPM. Santoprene elastomers Dry air (or CO2) 20-120 PSI 7.0 GPM 120 deg. F max liquid temperature Self-priming up to 15 feet Air (Gas) in & out, 1/4" barb Choice of 3/8" or 1/2" barb fluid in/out Automatic, on-demand Start & Stop Flow control via air (gas) pressure Common uses: Chemical Transfer & Dispensing Parts Washers, Car Wash
Description
Air-Operated Pump Twin Diaphragm, Self Priming, 7.0 GPM. Santoprene elastomers Dry air (or CO2) 20-120 PSI 7.0 GPM 120 deg. F max liquid temperature Self-priming up to 15 feet Air (Gas) in & out, 1/4" barb Choice of 3/8" or 1/2" barb fluid in/out Automatic, on-demand Start & Stop Flow control via air (gas) pressure Common uses: Chemical Transfer & Dispensing Parts Washers, Car Wash

Suppliers

Company
Product
Description
Supplier Links
Pump, Diapragm/Air Dr/7gpm 1/2
Omaha, NE, USA
Pump, Diapragm/Air Dr/7gpm 1/2"Viton
100875A
Pump, Diapragm/Air Dr/7gpm 1/2"Viton 100875A
Air-Operated Pump Twin Diaphragm, Self Priming, 7.0 GPM. Santoprene elastomers Dry air (or CO2) 20-120 PSI 7.0 GPM 120 deg. F max liquid temperature Self-priming up to 15 feet Air (Gas) in & out, 1/4" barb Choice of 3/8" or 1/2" barb fluid in/out Automatic, on-demand Start & Stop Flow control via air (gas) pressure Common uses: Chemical Transfer & Dispensing Parts Washers, Car Wash

Air-Operated Pump

Twin Diaphragm, Self Priming, 7.0 GPM.

  • Santoprene elastomers
  • Dry air (or CO2) 20-120 PSI
  • 7.0 GPM
  • 120 deg. F max liquid temperature
  • Self-priming up to 15 feet
  • Air (Gas) in & out, 1/4" barb
  • Choice of 3/8" or 1/2" barb fluid in/out
  • Automatic, on-demand Start & Stop
  • Flow control via air (gas) pressure
  • Common uses: Chemical Transfer & Dispensing Parts Washers, Car Wash
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100875A
Product Name Pump, Diapragm/Air Dr/7gpm 1/2"Viton
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details